Panasonic Automotive SMD 0.125W 8W Resistor ERA6AEB222V

Description
Res Thin Film 0805 2.2K Ohm 0.1% 0.125W(1/8W) ±25ppm/°C Pad SMD Automotive T/R Product overview: ERA6AEB222V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB222V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 0805 2.2K Ohm 0.1% 0.125W(1/8W) ±25ppm/°C Pad SMD Automotive T/R Product overview: ERA6AEB222V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB222V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.125W 8W Resistor - 52-ERA6AEB222V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.125W 8W Resistor
52-ERA6AEB222V
Automotive SMD 0.125W 8W Resistor 52-ERA6AEB222V
Res Thin Film 0805 2.2K Ohm 0.1% 0.125W(1/8W) ±25ppm/°C Pad SMD Automotive T/R Product overview: ERA6AEB222V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB222V can be used for catalog matching and distributor lookup.

Res Thin Film 0805 2.2K Ohm 0.1% 0.125W(1/8W) ±25ppm/°C Pad SMD Automotive T/R Product overview: ERA6AEB222V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB222V can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Resistors - 566474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566474
Surface Mount Resistors 566474
Panasonic ERA6AEB222V

Panasonic ERA6AEB222V

Supplier's Site
Surface Mount Resistors - 1100453 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1100453
Surface Mount Resistors 1100453
Panasonic ERA6AEB222V

Panasonic ERA6AEB222V

Supplier's Site
Surface Mount Resistors - 566474P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566474P
Surface Mount Resistors 566474P
0805 Resistor,6A,0.125W,2 5ppm,0.1%,2K2

0805 Resistor,6A,0.125W,25ppm,0.1%,2K2

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA6AEB222V
730781-ERA6AEB222V
Chip Resistor - Surface Mount - ERA6AEB222V 730781-ERA6AEB222V
Manufacturer: Panasonic Win Source Part Number: 730781-ERA6AEB222V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 5k pcs/Per Reel Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 730781-ERA6AEB222V
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: 5k pcs/Per Reel
Reference Date Code: Newest
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.2 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W9014 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.2 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W9014
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.2 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W9014
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 2.2 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 2.2 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 46AC0679 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
46AC0679
Res, 2K2, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 46AC0679
RES, 2K2, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.2kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 2K2, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.2kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-ERA6AEB222V 566474 1100453 566474P 730781-ERA6AEB222V 62W9014 46AC0679
Product Name Automotive SMD 0.125W 8W Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - ERA6AEB222V Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.2 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic Res, 2K2, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Resistance Range 2200 ohms 2200 ohms 2200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Technology / Construction Thin film Metal film Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 2-2176094-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers