Panasonic Res, 0805, 215K, Full Reel, Metal Film; Resistor Case Style Panasonic ERA6AEB2153V

Description
RES, 0805, 215K, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:215kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Description
RES, 0805, 215K, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:215kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0805, 215K, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3343 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0805, 215K, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3343
Res, 0805, 215K, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3343
RES, 0805, 215K, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:215kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 0805, 215K, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:215kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64AH3343
Product Name Res, 0805, 215K, Full Reel, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 215000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details