Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.15 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic ERA6AEB2151V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 2.15 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 2.15 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.15 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W9009 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.15 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W9009
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.15 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W9009
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 2.15 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 2.15 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K15, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4358 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K15, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4358
Res, 2K15, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4358
RES, 2K15, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.15kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 2K15, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.15kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 62W9009 29AH4358
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.15 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic Res, 2K15, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers