Panasonic Surface Mount Resistors ERA6AEB2101V

Description
Panasonic ERA6AEB2101V
Request a Quote
Description
Panasonic ERA6AEB2101V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7086216 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086216
Surface Mount Resistors 7086216
Panasonic ERA6AEB2101V

Panasonic ERA6AEB2101V

Supplier's Site
Res, 2K1, 0.1%, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 64AH3341 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K1, 0.1%, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
64AH3341
Res, 2K1, 0.1%, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 64AH3341
RES, 2K1, 0.1%, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.1kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 2K1, 0.1%, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.1kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 7086216 64AH3341
Product Name Surface Mount Resistors Res, 2K1, 0.1%, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details