Panasonic Chip Resistor - Surface Mount - ERA6AEB2100V ERA6AEB2100V

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057500-ERA6AEB2100V Features: Automotive AEC-Q200 Termination: Solder Voltage Rating: 100 V Length: 2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Metal Film, Thin Film Height: 500 µm Number of Terminations: 2 Resistance: 210 Ω Power Rating: 125 mW Number of Pins: 2 Width: 1.25 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): CPF0805B210RE1; RT0805BRD07210RL; ERA6AEB1960V; ERA-6AEB1910V; RT0805BRD07200RL; RT0805BRD07191RLERA- 6AEB2100V; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.25 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 100 V Max Power Dissipation: 125 mW
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057500-ERA6AEB2100V Features: Automotive AEC-Q200 Termination: Solder Voltage Rating: 100 V Length: 2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Metal Film, Thin Film Height: 500 µm Number of Terminations: 2 Resistance: 210 Ω Power Rating: 125 mW Number of Pins: 2 Width: 1.25 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): CPF0805B210RE1; RT0805BRD07210RL; ERA6AEB1960V; ERA-6AEB1910V; RT0805BRD07200RL; RT0805BRD07191RLERA- 6AEB2100V; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.25 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 100 V Max Power Dissipation: 125 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA6AEB2100V - 1057500-ERA6AEB2100V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA6AEB2100V
1057500-ERA6AEB2100V
Chip Resistor - Surface Mount - ERA6AEB2100V 1057500-ERA6AEB2100V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057500-ERA6AEB2100V Features: Automotive AEC-Q200 Termination: Solder Voltage Rating: 100 V Length: 2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Metal Film, Thin Film Height: 500 µm Number of Terminations: 2 Resistance: 210 Ω Power Rating: 125 mW Number of Pins: 2 Width: 1.25 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): CPF0805B210RE1; RT0805BRD07210RL; ERA6AEB1960V; ERA-6AEB1910V; RT0805BRD07200RL; RT0805BRD07191RLERA- 6AEB2100V; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.25 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 100 V Max Power Dissipation: 125 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057500-ERA6AEB2100V
Features: Automotive AEC-Q200
Termination: Solder
Voltage Rating: 100 V
Length: 2 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Composition: Metal Film, Thin Film
Height: 500 µm
Number of Terminations: 2
Resistance: 210 Ω
Power Rating: 125 mW
Number of Pins: 2
Width: 1.25 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): CPF0805B210RE1; RT0805BRD07210RL; ERA6AEB1960V; ERA-6AEB1910V; RT0805BRD07200RL; RT0805BRD07191RLERA-6AEB2100V;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 1.25 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 100 V
Max Power Dissipation: 125 mW

Buy Now
SMD 210 Ohm 10W Resistor - 52-ERA6AEB2100V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 210 Ohm 10W Resistor
52-ERA6AEB2100V
SMD 210 Ohm 10W Resistor 52-ERA6AEB2100V
Res Thin Film 0805 210 Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: ERA6AEB2100V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 210 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 210 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB2100V can be used for catalog matching and distributor lookup.

Res Thin Film 0805 210 Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: ERA6AEB2100V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 210 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 210 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB2100V can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Resistors - 7085910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7085910
Surface Mount Resistors 7085910
Panasonic ERA6AEB2100V

Panasonic ERA6AEB2100V

Supplier's Site
Surface Mount Resistors - 7085910P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7085910P
Surface Mount Resistors 7085910P
Panasonic ERA6AEB2100V

Panasonic ERA6AEB2100V

Supplier's Site
Surface Mount Resistors - 7425285 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7425285
Surface Mount Resistors 7425285
Panasonic ERA6AEB2100V

Panasonic ERA6AEB2100V

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1057500-ERA6AEB2100V 52-ERA6AEB2100V 7085910 7085910P 7425285
Product Name Chip Resistor - Surface Mount - ERA6AEB2100V SMD 210 Ohm 10W Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors
Technology / Construction MetalFilm; Thin Film (Chip) Metal film MetalFilm; Metal Film Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Resistance Range 210 ohms 210 ohms 210 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567723P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD104JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details