Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 205 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic ERA6AEB2053V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 205 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 205 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 205 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W9007 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 205 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W9007
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 205 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W9007
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 205 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 205 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 205K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 73AC6970 - Newark, An Avnet Company
Chicago, IL, United States
Res, 205K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
73AC6970
Res, 205K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 73AC6970
RES, 205K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:205kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 205K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:205kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 62W9007 73AC6970
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 205 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic Res, 205K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details