Panasonic Res, 0805, 205R, Full Reel, Metal Film; Resistor Case Style Panasonic ERA6AEB2050V

Description
RES, 0805, 205R, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:205ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 0805, 205R, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:205ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0805, 205R, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3340 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0805, 205R, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3340
Res, 0805, 205R, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3340
RES, 0805, 205R, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:205ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 0805, 205R, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:205ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64AH3340
Product Name Res, 0805, 205R, Full Reel, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 205 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers