Panasonic Surface Mount Resistors ERA6AEB201V

Description
Panasonic ERA6AEB201V
Request a Quote Datasheet
Description
Panasonic ERA6AEB201V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287956 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287956
Surface Mount Resistors 287956
Panasonic ERA6AEB201V

Panasonic ERA6AEB201V

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 200 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W9001 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 200 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W9001
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 200 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W9001
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 200 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 200 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 29AH4356 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
29AH4356
Res, 200R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 29AH4356
RES, 200R, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:200ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 200R, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:200ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 287956 62W9001 29AH4356
Product Name Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 200 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic Res, 200R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Resistance Range 200 ohms 200 ohms
Power Rating 0.1250 watts 0.1250 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details