Panasonic Surface Mount Resistors ERA6AEB1962V

Description
Panasonic ERA6AEB1962V
Request a Quote
Description
Panasonic ERA6AEB1962V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7086512 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086512
Surface Mount Resistors 7086512
Panasonic ERA6AEB1962V

Panasonic ERA6AEB1962V

Supplier's Site
Surface Mount Resistors - 7425263 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7425263
Surface Mount Resistors 7425263
Panasonic ERA6AEB1962V

Panasonic ERA6AEB1962V

Supplier's Site
Res, 0805, 19K6, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3339 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0805, 19K6, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3339
Res, 0805, 19K6, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3339
RES, 0805, 19K6, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:19.6kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 0805, 19K6, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:19.6kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 7086512 7425263 64AH3339
Product Name Surface Mount Resistors Surface Mount Resistors Res, 0805, 19K6, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details