Panasonic Res, 1K96, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic ERA6AEB1961V

Description
RES, 1K96, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.96kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 1K96, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.96kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 1K96, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 29AH4354 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K96, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
29AH4354
Res, 1K96, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 29AH4354
RES, 1K96, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.96kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 1K96, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.96kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AH4354
Product Name Res, 1K96, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 1960 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details