Panasonic Surface Mount Resistors ERA6AEB184V

Description
Panasonic ERA6AEB184V
Request a Quote Datasheet
Description
Panasonic ERA6AEB184V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1838844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1838844
Surface Mount Resistors 1838844
Panasonic ERA6AEB184V

Panasonic ERA6AEB184V

Supplier's Site
Surface Mount Resistors - 1848857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1848857
Surface Mount Resistors 1848857
Panasonic ERA6AEB184V

Panasonic ERA6AEB184V

Supplier's Site
Surface Mount Resistors - 1848857P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1848857P
Surface Mount Resistors 1848857P
Panasonic ERA6AEB184V

Panasonic ERA6AEB184V

Supplier's Site
Res, 180K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4353 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4353
Res, 180K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4353
RES, 180K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:180kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 180K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:180kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 180 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W8997 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 180 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W8997
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 180 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W8997
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 180 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 180 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1838844 1848857P 29AH4353 62W8997
Product Name Surface Mount Resistors Surface Mount Resistors Res, 180K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 180 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
Technology / Construction Thin film Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 180000 ohms 180000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers