Panasonic Chip Resistor - Surface Mount - ERA6AEB182V ERA6AEB182V

Description
Manufacturer: Panasonic Win Source Part Number: 745620-ERA6AEB182V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 5k pcs/Per Reel Reference Date Code: 14+/Rohs Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 745620-ERA6AEB182V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 5k pcs/Per Reel Reference Date Code: 14+/Rohs Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA6AEB182V
745620-ERA6AEB182V
Chip Resistor - Surface Mount - ERA6AEB182V 745620-ERA6AEB182V
Manufacturer: Panasonic Win Source Part Number: 745620-ERA6AEB182V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 5k pcs/Per Reel Reference Date Code: 14+/Rohs Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 745620-ERA6AEB182V
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: 5k pcs/Per Reel
Reference Date Code: 14+/Rohs
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now
SMD 0.125W 1800ohm 100V Resistor - 52-ERA6AEB182V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 1800ohm 100V Resistor
52-ERA6AEB182V
SMD 0.125W 1800ohm 100V Resistor 52-ERA6AEB182V
Fixed Resistor, Metal Film, 0.125W, 1800ohm, 100V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: ERA6AEB182V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 1800ohm, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 1800ohm, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB182V can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Film, 0.125W, 1800ohm, 100V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: ERA6AEB182V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 1800ohm, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 1800ohm, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB182V can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Resistors - 565897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
565897
Surface Mount Resistors 565897
Panasonic ERA6AEB182V

Panasonic ERA6AEB182V

Supplier's Site
Surface Mount Resistors - 1688982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688982
Surface Mount Resistors 1688982
Panasonic ERA6AEB182V

Panasonic ERA6AEB182V

Supplier's Site
Surface Mount Resistors - 565897P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
565897P
Surface Mount Resistors 565897P
0805 Resistor,6A,0.125W,2 5ppm,0.1%,1K8

0805 Resistor,6A,0.125W,25ppm,0.1%,1K8

Supplier's Site
Res, 1K8, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4350 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4350
Res, 1K8, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4350
RES, 1K8, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.8kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 1K8, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.8kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 745620-ERA6AEB182V 52-ERA6AEB182V 565897 1688982 565897P 29AH4350
Product Name Chip Resistor - Surface Mount - ERA6AEB182V SMD 0.125W 1800ohm 100V Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 1K8, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Resistance Range 1800 ohms 1800 ohms 1800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Technology / Construction Thin film Metal film Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Standards and Certifications RoHS; Aec-q200 RoHS; Aec-q200 RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-2176765-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers