RES, 182R, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:182ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 182 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 29AH4351 | 62W8994 |
| Product Name | Res, 182R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic | Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 182 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 182 ohms | |
| Tolerance | 0.1000 +/- % |