Panasonic Surface Mount Resistors ERA6AEB1743V

Description
Panasonic ERA6AEB1743V
Request a Quote
Description
Panasonic ERA6AEB1743V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287461 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287461
Surface Mount Resistors 287461
Panasonic ERA6AEB1743V

Panasonic ERA6AEB1743V

Supplier's Site
Res, 0805, 174K, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3338 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0805, 174K, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3338
Res, 0805, 174K, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3338
RES, 0805, 174K, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:174kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 0805, 174K, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:174kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287461 64AH3338
Product Name Surface Mount Resistors Res, 0805, 174K, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Resistance Range 175000 ohms 174000 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details