Panasonic Res, 0805, 17K4, Full Reel, Metal Film; Resistor Case Style Panasonic ERA6AEB1742V

Description
RES, 0805, 17K4, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:17.4kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Description
RES, 0805, 17K4, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:17.4kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0805, 17K4, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3337 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0805, 17K4, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3337
Res, 0805, 17K4, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3337
RES, 0805, 17K4, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:17.4kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 0805, 17K4, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:17.4kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64AH3337
Product Name Res, 0805, 17K4, Full Reel, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 17400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details