Panasonic Surface Mount Resistors ERA6AEB1741V

Description
Panasonic ERA6AEB1741V
Request a Quote
Description
Panasonic ERA6AEB1741V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7086199 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086199
Surface Mount Resistors 7086199
Panasonic ERA6AEB1741V

Panasonic ERA6AEB1741V

Supplier's Site
Res, 1K74, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 64AH3336 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K74, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
64AH3336
Res, 1K74, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 64AH3336
RES, 1K74, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.74kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 1K74, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.74kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 7086199 64AH3336
Product Name Surface Mount Resistors Res, 1K74, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 1740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details