Res Thin Film 0805 1.8K Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: ERA6AEB1651V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB1651V can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057499-ERA6AEB1651V
Features: Automotive AEC-Q200
Termination: SMD/SMT
Voltage Rating: 100 V
Length: 2 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Military Standard: Not
Composition: Metal Film, Thin Film
Height: 500 µm
Number of Terminations: 2
Weight: 5.499807 mg
Resistance: 1.65 kΩ
Power Rating: 125 mW
Number of Pins: 2
Width: 1.25 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): CPF0805B1K8E; RT0805BRD071K65L; RT0805BRD071K69L; RT0805BRD071K6L; ERA6AEB1581V; ERA-6YEB152VERA-6AEB
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 1.25 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 0805
Voltage Rating (DC): 100 V
Max Power Dissipation: 125 mW
RES, 0805, 1K65, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.65kohm;
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-ERA6AEB1651V | 7086187 | 7086187P | 7425156 | 1057499-ERA6AEB1651V | 64AH3335 |
| Product Name | SMD 10W Resistor | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount - ERA6AEB1651V | Res, 0805, 1K65, Full Reel, Metal Film; Resistor Case Style Panasonic |
| Resistance Range | 1650 ohms | 1650 ohms | 1650 ohms | 1650 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | ||||
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C | ||||
| Operating DC Voltage | 100 volts | 100 volts | 100 volts | |||
| Operating AC Voltage | 100 volts | 100 volts |