Panasonic Chip Resistor - Surface Mount - ERA6AEB164V ERA6AEB164V

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057540-ERA6AEB164V Packaging: Cut Tape Features: Automotive AEC-Q200 Termination: SMD/SMT Voltage Rating: 100 V Length: 2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 25 ppm/°C Military Standard: Not Composition: Thin Film Height: 500 µm Number of Terminations: 2 Weight: 5.499807 mg Resistance: 160 kΩ Power Rating: 125 mW Number of Pins: 2 Width: 1.25 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): MCWF08R1603BTL; RT0805FRE07160KL; ERJ-6ENF1603V; CRCW0805160KFKEA; KTR10EZPF1603; ERJU06F1603V; RK73H2ATTD1603FERA-6 AEB164V; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.25 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 0805 Voltage Rating (DC): 100 V REACH SVHC: No SVHC Max Power Dissipation: 125 mW
Request a Quote Datasheet
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057540-ERA6AEB164V Packaging: Cut Tape Features: Automotive AEC-Q200 Termination: SMD/SMT Voltage Rating: 100 V Length: 2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 25 ppm/°C Military Standard: Not Composition: Thin Film Height: 500 µm Number of Terminations: 2 Weight: 5.499807 mg Resistance: 160 kΩ Power Rating: 125 mW Number of Pins: 2 Width: 1.25 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): MCWF08R1603BTL; RT0805FRE07160KL; ERJ-6ENF1603V; CRCW0805160KFKEA; KTR10EZPF1603; ERJU06F1603V; RK73H2ATTD1603FERA-6 AEB164V; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.25 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 0805 Voltage Rating (DC): 100 V REACH SVHC: No SVHC Max Power Dissipation: 125 mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA6AEB164V - 1057540-ERA6AEB164V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA6AEB164V
1057540-ERA6AEB164V
Chip Resistor - Surface Mount - ERA6AEB164V 1057540-ERA6AEB164V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057540-ERA6AEB164V Packaging: Cut Tape Features: Automotive AEC-Q200 Termination: SMD/SMT Voltage Rating: 100 V Length: 2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 25 ppm/°C Military Standard: Not Composition: Thin Film Height: 500 µm Number of Terminations: 2 Weight: 5.499807 mg Resistance: 160 kΩ Power Rating: 125 mW Number of Pins: 2 Width: 1.25 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): MCWF08R1603BTL; RT0805FRE07160KL; ERJ-6ENF1603V; CRCW0805160KFKEA; KTR10EZPF1603; ERJU06F1603V; RK73H2ATTD1603FERA-6 AEB164V; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.25 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 0805 Voltage Rating (DC): 100 V REACH SVHC: No SVHC Max Power Dissipation: 125 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057540-ERA6AEB164V
Packaging: Cut Tape
Features: Automotive AEC-Q200
Termination: SMD/SMT
Voltage Rating: 100 V
Length: 2 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 25 ppm/°C
Military Standard: Not
Composition: Thin Film
Height: 500 µm
Number of Terminations: 2
Weight: 5.499807 mg
Resistance: 160 kΩ
Power Rating: 125 mW
Number of Pins: 2
Width: 1.25 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): MCWF08R1603BTL; RT0805FRE07160KL; ERJ-6ENF1603V; CRCW0805160KFKEA; KTR10EZPF1603; ERJU06F1603V; RK73H2ATTD1603FERA-6AEB164V;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 1.25 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 0805
Voltage Rating (DC): 100 V
REACH SVHC: No SVHC
Max Power Dissipation: 125 mW

Buy Now
Surface Mount Resistors - 282519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282519
Surface Mount Resistors 282519
Panasonic ERA6AEB164V

Panasonic ERA6AEB164V

Supplier's Site
8W Resistor - 52-ERA6AEB164V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8W Resistor
52-ERA6AEB164V
8W Resistor 52-ERA6AEB164V
Res Precision Thin Film 0805 160k Ohm 0.1% 1/8W ±25ppm/°C Ceramic T/R Product overview: ERA6AEB164V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB164V can be used for catalog matching and distributor lookup.

Res Precision Thin Film 0805 160k Ohm 0.1% 1/8W ±25ppm/°C Ceramic T/R Product overview: ERA6AEB164V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB164V can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 160 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W8984 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 160 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W8984
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 160 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W8984
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 160 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 160 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 160K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4347 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4347
Res, 160K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4347
RES, 160K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:160kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 160K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:160kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1057540-ERA6AEB164V 282519 52-ERA6AEB164V 62W8984 29AH4347
Product Name Chip Resistor - Surface Mount - ERA6AEB164V Surface Mount Resistors 8W Resistor Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 160 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic Res, 160K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Resistance Range 160000 ohms 160000 ohms 160000 ohms 160000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4993FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details