Panasonic Surface Mount Resistors ERA6AEB1620V

Description
Panasonic ERA6AEB1620V
Request a Quote
Description
Panasonic ERA6AEB1620V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7089331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7089331
Surface Mount Resistors 7089331
Panasonic ERA6AEB1620V

Panasonic ERA6AEB1620V

Supplier's Site
Surface Mount Resistors - 7089331P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7089331P
Surface Mount Resistors 7089331P
Panasonic ERA6AEB1620V

Panasonic ERA6AEB1620V

Supplier's Site
Surface Mount Resistors - 1689161 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689161
Surface Mount Resistors 1689161
Panasonic ERA6AEB1620V

Panasonic ERA6AEB1620V

Supplier's Site
Res, 0805, 162R, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3334 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0805, 162R, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3334
Res, 0805, 162R, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3334
RES, 0805, 162R, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:162ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 0805, 162R, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:162ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 7089331 7089331P 64AH3334
Product Name Surface Mount Resistors Surface Mount Resistors Res, 0805, 162R, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 162 ohms 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details