Panasonic Res, 1K58, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic ERA6AEB1581V

Description
RES, 1K58, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.58kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 1K58, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.58kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 1K58, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 29AH4345 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K58, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
29AH4345
Res, 1K58, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 29AH4345
RES, 1K58, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.58kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 1K58, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.58kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AH4345
Product Name Res, 1K58, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 1580 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details