Panasonic Surface Mount Resistors ERA6AEB154V

Description
Panasonic ERA6AEB154V
Request a Quote Datasheet
Description
Panasonic ERA6AEB154V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566430
Surface Mount Resistors 566430
Panasonic ERA6AEB154V

Panasonic ERA6AEB154V

Supplier's Site
Surface Mount Resistors - 1100448 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1100448
Surface Mount Resistors 1100448
Panasonic ERA6AEB154V

Panasonic ERA6AEB154V

Supplier's Site
Surface Mount Resistors - 566430P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566430P
Surface Mount Resistors 566430P
0805 Resistor,6A,0.125W,2 5ppm,0.1%,150K

0805 Resistor,6A,0.125W,25ppm,0.1%,150K

Supplier's Site
Res, 150K, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 29AH4344 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
29AH4344
Res, 150K, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 29AH4344
RES, 150K, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:150kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 150K, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:150kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 150 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W8976 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 150 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W8976
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 150 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W8976
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 150 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 150 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 566430 1100448 566430P 29AH4344 62W8976
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 150K, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 150 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
Technology / Construction Thin film Metal film Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 150000 ohms 150000 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details