Panasonic Res, 0805, 154K, Full Reel, Metal Film; Resistor Case Style Panasonic ERA6AEB1543V

Description
RES, 0805, 154K, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:154kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 0805, 154K, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:154kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0805, 154K, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3332 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0805, 154K, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3332
Res, 0805, 154K, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3332
RES, 0805, 154K, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:154kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 0805, 154K, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:154kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64AH3332
Product Name Res, 0805, 154K, Full Reel, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 154000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers