Panasonic SMD 0.125W 15000ohm 100V Resistor ERA6AEB153V

Description
Fixed Resistor, Metal Film, 0.125W, 15000ohm, 100V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: ERA6AEB153V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 15000ohm, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 15000ohm, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB153V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Film, 0.125W, 15000ohm, 100V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: ERA6AEB153V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 15000ohm, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 15000ohm, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB153V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.125W 15000ohm 100V Resistor - 52-ERA6AEB153V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 15000ohm 100V Resistor
52-ERA6AEB153V
SMD 0.125W 15000ohm 100V Resistor 52-ERA6AEB153V
Fixed Resistor, Metal Film, 0.125W, 15000ohm, 100V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: ERA6AEB153V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 15000ohm, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 15000ohm, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB153V can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Film, 0.125W, 15000ohm, 100V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: ERA6AEB153V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 15000ohm, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 15000ohm, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB153V can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA6AEB153V
753109-ERA6AEB153V
Chip Resistor - Surface Mount - ERA6AEB153V 753109-ERA6AEB153V
Manufacturer: Panasonic Win Source Part Number: 753109-ERA6AEB153V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 5k pcs/Per Reel Reference Date Code: 16+/Rohs Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 753109-ERA6AEB153V
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: 5k pcs/Per Reel
Reference Date Code: 16+/Rohs
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
Surface Mount Resistors - 7425106 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7425106
Surface Mount Resistors 7425106
Panasonic ERA6AEB153V

Panasonic ERA6AEB153V

Supplier's Site
Surface Mount Resistors - 566503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566503
Surface Mount Resistors 566503
Panasonic ERA6AEB153V

Panasonic ERA6AEB153V

Supplier's Site
Surface Mount Resistors - 566503P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566503P
Surface Mount Resistors 566503P
0805 Resistor,6A,0.125W,2 5ppm,0.1%,15K

0805 Resistor,6A,0.125W,25ppm,0.1%,15K

Supplier's Site
Res, 15K, 0.1%, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 29AH4343 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.1%, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
29AH4343
Res, 15K, 0.1%, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 29AH4343
RES, 15K, 0.1%, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:15kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 15K, 0.1%, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:15kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-ERA6AEB153V 753109-ERA6AEB153V 7425106 566503 566503P 29AH4343
Product Name SMD 0.125W 15000ohm 100V Resistor Chip Resistor - Surface Mount - ERA6AEB153V Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 15K, 0.1%, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Resistance Range 15000 ohms 15000 ohms 15000 ohms
Tolerance 0.1000 +/- %
Technology / Construction Thin film Thin film Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Standards and Certifications RoHS RoHS; Aec-q200 RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567535 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0027 ohms
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers