Panasonic Res, 0805, 14K7, Full Reel, Metal Film; Resistor Case Style Panasonic ERA6AEB1472V

Description
RES, 0805, 14K7, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:14.7kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Description
RES, 0805, 14K7, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:14.7kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0805, 14K7, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3330 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0805, 14K7, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3330
Res, 0805, 14K7, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3330
RES, 0805, 14K7, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:14.7kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 0805, 14K7, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:14.7kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64AH3330
Product Name Res, 0805, 14K7, Full Reel, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 14700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers