Panasonic Surface Mount Resistors ERA6AEB1431V

Description
Panasonic ERA6AEB1431V
Request a Quote Datasheet
Description
Panasonic ERA6AEB1431V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7086174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086174
Surface Mount Resistors 7086174
Panasonic ERA6AEB1431V

Panasonic ERA6AEB1431V

Supplier's Site
Surface Mount Resistors - 1101066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1101066
Surface Mount Resistors 1101066
Panasonic ERA6AEB1431V

Panasonic ERA6AEB1431V

Supplier's Site
Surface Mount Resistors - 7086174P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086174P
Surface Mount Resistors 7086174P
Panasonic ERA6AEB1431V

Panasonic ERA6AEB1431V

Supplier's Site
Res, 1K43, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 64AH3329 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K43, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
64AH3329
Res, 1K43, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 64AH3329
RES, 1K43, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.43kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 1K43, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.43kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7086174 1101066 7086174P 64AH3329
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 1K43, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film Metal film MetalFilm; Metal Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 1430 ohms 1430 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers