Panasonic Res, 13K3, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic ERA6AEB1332V

Description
RES, 13K3, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:13.3kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 13K3, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:13.3kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13K3, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 64AH3325 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K3, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
64AH3325
Res, 13K3, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 64AH3325
RES, 13K3, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:13.3kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 13K3, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:13.3kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64AH3325
Product Name Res, 13K3, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 13300 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details