Panasonic Res, 0805, 1K27, Full Reel, Metal Film; Resistor Case Style Panasonic ERA6AEB1271V

Description
RES, 0805, 1K27, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.27kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 0805, 1K27, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.27kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0805, 1K27, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3320 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0805, 1K27, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3320
Res, 0805, 1K27, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3320
RES, 0805, 1K27, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.27kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 0805, 1K27, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.27kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64AH3320
Product Name Res, 0805, 1K27, Full Reel, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 1270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details