Panasonic Surface Mount Resistors ERA6AEB124V

Description
Panasonic ERA6AEB124V
Request a Quote Datasheet
Description
Panasonic ERA6AEB124V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566238 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566238
Surface Mount Resistors 566238
Panasonic ERA6AEB124V

Panasonic ERA6AEB124V

Supplier's Site
Surface Mount Resistors - 1689000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689000
Surface Mount Resistors 1689000
Panasonic ERA6AEB124V

Panasonic ERA6AEB124V

Supplier's Site
Surface Mount Resistors - 566238P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566238P
Surface Mount Resistors 566238P
0805 Resistor,6A,0.125W,2 5ppm,0.1%,120K

0805 Resistor,6A,0.125W,25ppm,0.1%,120K

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 120 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W8960 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 120 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W8960
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 120 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W8960
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 120 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 120 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120K, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 29AH4336 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
29AH4336
Res, 120K, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 29AH4336
RES, 120K, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:120kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 120K, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:120kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 566238 1689000 566238P 62W8960 29AH4336
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 120 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic Res, 120K, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Metal film Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS; Aec-q200 RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 120000 ohms 120000 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C820J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers