Panasonic Surface Mount Resistors ERA6AEB123V

Description
Panasonic ERA6AEB123V
Request a Quote Datasheet
Description
Panasonic ERA6AEB123V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566507
Surface Mount Resistors 566507
Panasonic ERA6AEB123V

Panasonic ERA6AEB123V

Supplier's Site
Surface Mount Resistors - 1689008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689008
Surface Mount Resistors 1689008
Panasonic ERA6AEB123V

Panasonic ERA6AEB123V

Supplier's Site
Surface Mount Resistors - 566507P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566507P
Surface Mount Resistors 566507P
0805 Resistor,6A,0.125W,2 5ppm,0.1%,12K

0805 Resistor,6A,0.125W,25ppm,0.1%,12K

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 12 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W8959 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 12 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W8959
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 12 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W8959
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 12 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 12 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4335 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4335
Res, 12K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4335
RES, 12K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:12kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 12K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:12kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 566507 1689008 566507P 62W8959 29AH4335
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 12 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic Res, 12K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Metal film Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS; Aec-q200 RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 12000 ohms 12000 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers