RES, 0805, 1K21, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.21kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 64AH3319 |
| Product Name | Res, 0805, 1K21, Full Reel, Metal Film; Resistor Case Style Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 1210 ohms |