Panasonic Res, 11K8, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic ERA6AEB1182V

Description
RES, 11K8, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:11.8kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 11K8, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:11.8kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11K8, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 64AH3318 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K8, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
64AH3318
Res, 11K8, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 64AH3318
RES, 11K8, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:11.8kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 11K8, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:11.8kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64AH3318
Product Name Res, 11K8, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 11800 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details