Panasonic Res, 0805, 1K15, Full Reel, Metal Film; Resistor Case Style Panasonic ERA6AEB1151V

Description
RES, 0805, 1K15, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.15kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Description
RES, 0805, 1K15, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.15kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0805, 1K15, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3316 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0805, 1K15, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3316
Res, 0805, 1K15, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3316
RES, 0805, 1K15, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.15kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 0805, 1K15, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.15kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64AH3316
Product Name Res, 0805, 1K15, Full Reel, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 1150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers