Panasonic Surface Mount Resistors ERA6AEB114V

Description
Panasonic ERA6AEB114V
Request a Quote Datasheet
Description
Panasonic ERA6AEB114V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282517 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282517
Surface Mount Resistors 282517
Panasonic ERA6AEB114V

Panasonic ERA6AEB114V

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 110 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W8950 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 110 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W8950
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 110 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W8950
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 110 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 110 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 110K, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 29AH4330 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
29AH4330
Res, 110K, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 29AH4330
RES, 110K, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:110kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 110K, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:110kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 282517 62W8950 29AH4330
Product Name Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 110 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic Res, 110K, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Resistance Range 110000 ohms 110000 ohms
Power Rating 0.1250 watts 0.1250 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details