Panasonic Surface Mount Resistors ERA6AEB112V

Description
Panasonic ERA6AEB112V
Request a Quote Datasheet
Description
Panasonic ERA6AEB112V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282510 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282510
Surface Mount Resistors 282510
Panasonic ERA6AEB112V

Panasonic ERA6AEB112V

Supplier's Site
Res, 1K1, 0.1%, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 29AH4328 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 0.1%, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
29AH4328
Res, 1K1, 0.1%, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 29AH4328
RES, 1K1, 0.1%, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.1kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K1, 0.1%, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.1kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1.1 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W8948 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1.1 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W8948
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1.1 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W8948
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 1.1 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 1.1 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 282510 29AH4328 62W8948
Product Name Surface Mount Resistors Res, 1K1, 0.1%, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1.1 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
Technology / Construction Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms 1100 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details