Manufacturer: Panasonic
Win Source Part Number: 723416-ERA6AEB105V
Manufacturer Homepage: www.panasonic.com/in
Reference case: 5k pcs/Per Reel
Reference Date Code: 15+/Rohs
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Res Thin Film 0805 1M Ohm 0.1% 0.125W(1/8W) ±25ppm/°C Pad SMD Automotive T/R Product overview: ERA6AEB105V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB105V can be used for catalog matching and distributor lookup.
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 1 Mohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes
RES, 1M, 0.1%, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1Mohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 565853 | 723416-ERA6AEB105V | 52-ERA6AEB105V | 62W8944 | 11AC3047 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount - ERA6AEB105V | Automotive SMD 0.125W 8W Resistor | Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1 Mohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic | Res, 1M, 0.1%, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic |
| Technology / Construction | Thin film | Thin Film (Chip) | MetalFilm; Thin Film (Chip) | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | Surface Mount Technology (SMT / SMD) | 0805 | ||
| Standards and Certifications | RoHS; Aec-q200 | RoHS | RoHS | ||
| Resistance Range | 1.00E6 ohms | 1.00E6 ohms | |||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |