Panasonic Surface Mount Resistors ERA6AEB104V

Description
Panasonic ERA6AEB104V
Request a Quote Datasheet
Description
Panasonic ERA6AEB104V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566765
Surface Mount Resistors 566765
Panasonic ERA6AEB104V

Panasonic ERA6AEB104V

Supplier's Site
Surface Mount Resistors - 566765P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566765P
Surface Mount Resistors 566765P
0805 Resistor,6A,0.125W,2 5ppm,0.1%,100K

0805 Resistor,6A,0.125W,25ppm,0.1%,100K

Supplier's Site
Surface Mount Resistors - 7424901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7424901
Surface Mount Resistors 7424901
Panasonic ERA6AEB104V

Panasonic ERA6AEB104V

Supplier's Site
Res, 100K, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 24AC8298 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
24AC8298
Res, 100K, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 24AC8298
RES, 100K, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 100K, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 100 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W8943 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 100 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W8943
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 100 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W8943
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 100 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 100 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 566765 566765P 7424901 24AC8298 62W8943
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 100K, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 100 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 100000 ohms 100000 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details