Panasonic Surface Mount Resistors ERA6AEB102V

Description
Panasonic ERA6AEB102V
Request a Quote Datasheet
Description
Panasonic ERA6AEB102V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 565964 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
565964
Surface Mount Resistors 565964
Panasonic ERA6AEB102V

Panasonic ERA6AEB102V

Supplier's Site
Surface Mount Resistors - 7424898 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7424898
Surface Mount Resistors 7424898
Panasonic ERA6AEB102V

Panasonic ERA6AEB102V

Supplier's Site
Surface Mount Resistors - 565964P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
565964P
Surface Mount Resistors 565964P
0805 Resistor,6A,0.125W,2 5ppm,0.1%,1K

0805 Resistor,6A,0.125W,25ppm,0.1%,1K

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W8939 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W8939
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W8939
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 1 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 1 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 0.1%, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 02AC3600 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
02AC3600
Res, 1K, 0.1%, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 02AC3600
RES, 1K, 0.1%, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 1K, 0.1%, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 565964 7424898 565964P 62W8939 02AC3600
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic Res, 1K, 0.1%, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin film Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 1000 ohms 1000 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers