Panasonic Surface Mount Resistors ERA6AEB1023V

Description
Panasonic ERA6AEB1023V
Request a Quote
Description
Panasonic ERA6AEB1023V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7086736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086736
Surface Mount Resistors 7086736
Panasonic ERA6AEB1023V

Panasonic ERA6AEB1023V

Supplier's Site
Surface Mount Resistors - 7424894 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7424894
Surface Mount Resistors 7424894
Panasonic ERA6AEB1023V

Panasonic ERA6AEB1023V

Supplier's Site
Surface Mount Resistors - 7086736P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086736P
Surface Mount Resistors 7086736P
Panasonic ERA6AEB1023V

Panasonic ERA6AEB1023V

Supplier's Site
Res, 102K, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 29AH4326 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102K, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
29AH4326
Res, 102K, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 29AH4326
RES, 102K, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:102kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 102K, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:102kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7086736 7424894 7086736P 29AH4326
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 102K, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film Thin film MetalFilm; Metal Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 102000 ohms 102000 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details