Panasonic Chip Resistor - Surface Mount - ERA3YEB302V ERA3YEB302V

Description
Manufacturer: Panasonic Win Source Part Number: 723414-ERA3YEB302V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 5k pcs/Per Reel Reference Date Code: 14+/Rohs Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 723414-ERA3YEB302V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 5k pcs/Per Reel Reference Date Code: 14+/Rohs Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA3YEB302V
723414-ERA3YEB302V
Chip Resistor - Surface Mount - ERA3YEB302V 723414-ERA3YEB302V
Manufacturer: Panasonic Win Source Part Number: 723414-ERA3YEB302V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 5k pcs/Per Reel Reference Date Code: 14+/Rohs Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 723414-ERA3YEB302V
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: 5k pcs/Per Reel
Reference Date Code: 14+/Rohs
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
Resistor - 52-ERA3YEB302V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Product overview: ERA3YEB302V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3YEB302V can be used for catalog matching and distributor lookup.

Product overview: ERA3YEB302V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3YEB302V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 723414-ERA3YEB302V 52-ERA3YEB302V
Product Name Chip Resistor - Surface Mount - ERA3YEB302V Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details