Panasonic Resistor ERA3YEB242V

Description
Product overview: ERA3YEB242V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3YEB242V can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: ERA3YEB242V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3YEB242V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor - 52-ERA3YEB242V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Product overview: ERA3YEB242V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3YEB242V can be used for catalog matching and distributor lookup.

Product overview: ERA3YEB242V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3YEB242V can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA3YEB242V
753106-ERA3YEB242V
Chip Resistor - Surface Mount - ERA3YEB242V 753106-ERA3YEB242V
Manufacturer: Panasonic Win Source Part Number: 753106-ERA3YEB242V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 5k pcs/Per Reel Reference Date Code: 12+/Rohs Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 753106-ERA3YEB242V
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: 5k pcs/Per Reel
Reference Date Code: 12+/Rohs
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERA3YEB242V 753106-ERA3YEB242V
Product Name Resistor Chip Resistor - Surface Mount - ERA3YEB242V
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details