Panasonic Res, 7K5, 0.05%, Metal Film; Resistor Case Style Panasonic ERA3ARW752V

Description
RES, 7K5, 0.05%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:7.5kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes
Description
RES, 7K5, 0.05%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:7.5kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 7K5, 0.05%, Metal Film; Resistor Case Style Panasonic - 41AC9677 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0.05%, Metal Film; Resistor Case Style Panasonic
41AC9677
Res, 7K5, 0.05%, Metal Film; Resistor Case Style Panasonic 41AC9677
RES, 7K5, 0.05%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:7.5kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

RES, 7K5, 0.05%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:7.5kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9677
Product Name Res, 7K5, 0.05%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 7500 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details