Panasonic Chip Resistor - Surface Mount - ERA3ARW333P ERA3ARW333P

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1188223-ERA3ARW333P Voltage Rating: 75 V Length: 1.6 mm Contact Plating: Tin Tolerance: 0.05 % Temperature Coefficient: 10 ppm/°C Composition: Thin Film Height: 450 µm Resistance: 33 kΩ Power Rating: 100 mW Number of Pins: 2 Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Depth: 800 µm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 75 V Max Operating Temperature: 155 °C Case Code (Metric): 1608
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1188223-ERA3ARW333P Voltage Rating: 75 V Length: 1.6 mm Contact Plating: Tin Tolerance: 0.05 % Temperature Coefficient: 10 ppm/°C Composition: Thin Film Height: 450 µm Resistance: 33 kΩ Power Rating: 100 mW Number of Pins: 2 Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Depth: 800 µm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 75 V Max Operating Temperature: 155 °C Case Code (Metric): 1608
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA3ARW333P - 1188223-ERA3ARW333P - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA3ARW333P
1188223-ERA3ARW333P
Chip Resistor - Surface Mount - ERA3ARW333P 1188223-ERA3ARW333P
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1188223-ERA3ARW333P Voltage Rating: 75 V Length: 1.6 mm Contact Plating: Tin Tolerance: 0.05 % Temperature Coefficient: 10 ppm/°C Composition: Thin Film Height: 450 µm Resistance: 33 kΩ Power Rating: 100 mW Number of Pins: 2 Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Depth: 800 µm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 75 V Max Operating Temperature: 155 °C Case Code (Metric): 1608

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1188223-ERA3ARW333P
Voltage Rating: 75 V
Length: 1.6 mm
Contact Plating: Tin
Tolerance: 0.05 %
Temperature Coefficient: 10 ppm/°C
Composition: Thin Film
Height: 450 µm
Resistance: 33 kΩ
Power Rating: 100 mW
Number of Pins: 2
Categories: Chip Resistor - Surface Mount
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Depth: 800 µm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603
Voltage Rating (DC): 75 V
Max Operating Temperature: 155 °C
Case Code (Metric): 1608

Buy Now
Automotive SMD 0.1W 10W Resistor - 52-ERA3ARW333P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.1W 10W Resistor
52-ERA3ARW333P
Automotive SMD 0.1W 10W Resistor 52-ERA3ARW333P
Res Thin Film 0603 33K Ohm 0.05% 0.1W(1/10W) ±10ppm/°C Pad SMD Automotive Product overview: ERA3ARW333P from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3ARW333P can be used for catalog matching and distributor lookup.

Res Thin Film 0603 33K Ohm 0.05% 0.1W(1/10W) ±10ppm/°C Pad SMD Automotive Product overview: ERA3ARW333P from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3ARW333P can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1188223-ERA3ARW333P 52-ERA3ARW333P
Product Name Chip Resistor - Surface Mount - ERA3ARW333P Automotive SMD 0.1W 10W Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film
Resistance Range 33000 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Temperature Coefficient 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details