Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.3 Kohm, 100 Mw, 0.05%, 75 V Rohs Compliant Panasonic ERA3ARW332V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3.3 kohm, 100 mW, - 0.05%, 75 V RoHS Compliant: Yes
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3.3 kohm, 100 mW, - 0.05%, 75 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.3 Kohm, 100 Mw, 0.05%, 75 V Rohs Compliant Panasonic - 62W8936 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.3 Kohm, 100 Mw, 0.05%, 75 V Rohs Compliant Panasonic
62W8936
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.3 Kohm, 100 Mw, 0.05%, 75 V Rohs Compliant Panasonic 62W8936
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3.3 kohm, 100 mW, - 0.05%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3.3 kohm, 100 mW, - 0.05%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W8936
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.3 Kohm, 100 Mw, 0.05%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers