Panasonic Res, 3K, 0.05%, Metal Film; Resistor Case Style Panasonic ERA3ARW302V

Description
RES, 3K, 0.05%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.05%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 3K, 0.05%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.05%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K, 0.05%, Metal Film; Resistor Case Style Panasonic - 41AC9675 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.05%, Metal Film; Resistor Case Style Panasonic
41AC9675
Res, 3K, 0.05%, Metal Film; Resistor Case Style Panasonic 41AC9675
RES, 3K, 0.05%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.05%; Temperature RoHS Compliant: Yes

RES, 3K, 0.05%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.05%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9675
Product Name Res, 3K, 0.05%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 3000 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers