Panasonic Res, 2K, 0.05%, Metal Film; Resistor Case Style Panasonic ERA3ARW202V

Description
RES, 2K, 0.05%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.05%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 2K, 0.05%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.05%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K, 0.05%, Metal Film; Resistor Case Style Panasonic - 41AC9672 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.05%, Metal Film; Resistor Case Style Panasonic
41AC9672
Res, 2K, 0.05%, Metal Film; Resistor Case Style Panasonic 41AC9672
RES, 2K, 0.05%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.05%; Temperature RoHS Compliant: Yes

RES, 2K, 0.05%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.05%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9672
Product Name Res, 2K, 0.05%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 2000 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers