Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1.5 Kohm, 100 Mw, 0.05%, 75 V Rohs Compliant Panasonic ERA3ARW152V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 1.5 kohm, 100 mW, - 0.05%, 75 V RoHS Compliant: Yes
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 1.5 kohm, 100 mW, - 0.05%, 75 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1.5 Kohm, 100 Mw, 0.05%, 75 V Rohs Compliant Panasonic - 62W8933 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1.5 Kohm, 100 Mw, 0.05%, 75 V Rohs Compliant Panasonic
62W8933
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1.5 Kohm, 100 Mw, 0.05%, 75 V Rohs Compliant Panasonic 62W8933
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 1.5 kohm, 100 mW, - 0.05%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 1.5 kohm, 100 mW, - 0.05%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W8933
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 1.5 Kohm, 100 Mw, 0.05%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details