Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027324-ERA3ARC7872V
Mounting: SMD (SMT)
Resistance: 78.7 kΩ
Power Rating: 100 mW
Categories: OEM Parts(C-E)
Case / Package: 0603
Alternative Parts (Cross-Reference): ERA3ARC7872VERA-3ARC
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1027324-ERA3ARC7872V |
| Product Name | OEM Parts - OEM Parts (C - E) - ERA3ARC7872V |