Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 9.31 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic ERA3ARB9311V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 9.31 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 9.31 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 9.31 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8929 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 9.31 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8929
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 9.31 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8929
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 9.31 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 9.31 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W8929
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 9.31 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details