Panasonic OEM Parts - OEM Parts (C - E) - ERA3ARB911V ERA3ARB911V

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057479-ERA3ARB911V Packaging: Cut Tape Voltage Rating: 75 V Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 10 ppm/°C Composition: Thin Film Resistance: 910 Ω Power Rating: 100 mW Categories: OEM Parts(C-E) Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): ERA-3ARB102V; RT0603BRB071KL; ERA-3AEB911V; RT0603BRD07910RL; TNPW0603910RBEEA; MCT0603MD1001BP100; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant Case Code (Imperial): 0603 Voltage Rating (DC): 75 V REACH SVHC: Unknown
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057479-ERA3ARB911V Packaging: Cut Tape Voltage Rating: 75 V Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 10 ppm/°C Composition: Thin Film Resistance: 910 Ω Power Rating: 100 mW Categories: OEM Parts(C-E) Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): ERA-3ARB102V; RT0603BRB071KL; ERA-3AEB911V; RT0603BRD07910RL; TNPW0603910RBEEA; MCT0603MD1001BP100; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant Case Code (Imperial): 0603 Voltage Rating (DC): 75 V REACH SVHC: Unknown
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - ERA3ARB911V - 1057479-ERA3ARB911V - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - ERA3ARB911V
1057479-ERA3ARB911V
OEM Parts - OEM Parts (C - E) - ERA3ARB911V 1057479-ERA3ARB911V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057479-ERA3ARB911V Packaging: Cut Tape Voltage Rating: 75 V Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 10 ppm/°C Composition: Thin Film Resistance: 910 Ω Power Rating: 100 mW Categories: OEM Parts(C-E) Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): ERA-3ARB102V; RT0603BRB071KL; ERA-3AEB911V; RT0603BRD07910RL; TNPW0603910RBEEA; MCT0603MD1001BP100; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant Case Code (Imperial): 0603 Voltage Rating (DC): 75 V REACH SVHC: Unknown

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057479-ERA3ARB911V
Packaging: Cut Tape
Voltage Rating: 75 V
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 10 ppm/°C
Composition: Thin Film
Resistance: 910 Ω
Power Rating: 100 mW
Categories: OEM Parts(C-E)
Case / Package: 1608
Case / Package: 0603
Alternative Parts (Cross-Reference): ERA-3ARB102V; RT0603BRB071KL; ERA-3AEB911V; RT0603BRD07910RL; TNPW0603910RBEEA; MCT0603MD1001BP100;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Non-Compliant
Case Code (Imperial): 0603
Voltage Rating (DC): 75 V
REACH SVHC: Unknown

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1057479-ERA3ARB911V
Product Name OEM Parts - OEM Parts (C - E) - ERA3ARB911V
Unlock Full Specs
to access all available technical data