Panasonic Res, Metal Film (Thin Film), 6K81, 0.1%, 0.1W, 0603; Resistance Panasonic ERA3ARB6811V

Description
RES, METAL FILM (THIN FILM), 6K81, 0.1%, 0.1W, 0603; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 6K81, 0.1%, 0.1W, 0603; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 6K81, 0.1%, 0.1W, 0603; Resistance Panasonic - 93T7416 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 6K81, 0.1%, 0.1W, 0603; Resistance Panasonic
93T7416
Res, Metal Film (Thin Film), 6K81, 0.1%, 0.1W, 0603; Resistance Panasonic 93T7416
RES, METAL FILM (THIN FILM), 6K81, 0.1%, 0.1W, 0603; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 6K81, 0.1%, 0.1W, 0603; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93T7416
Product Name Res, Metal Film (Thin Film), 6K81, 0.1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6810 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details